IDEC Corporation Power Relays, Over 2 Amps RY2KS-UAC120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Idec RY2KS series relay is a double pole double throw (DPDT) relay designed for applications requiring a contact capacity of 3A at 220VAC and 30VDC. It features a self-maintained latching function, utilizing permanent magnets to retain the armature position until the opposite coil is energized. This characteristic makes it suitable for memory and flip-flop circuit applications. The relay is compatible with standard miniature relay sockets, facilitating easy integration into existing systems. The relay has a maximum contact capacity of 660VA AC and 90W DC for resistive loads, with a rated load of 3A for both AC and DC applications. It operates within a temperature range of -5 to +40°C and has a mechanical life of at least 5,000,000 operations and an electrical life of 200,000 operations. The relay is UL recognized and CSA certified, ensuring compliance with safety standards. Its compact design and robust specifications make it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Idec RY2KS series relay is a double pole double throw (DPDT) relay designed for applications requiring a contact capacity of 3A at 220VAC and 30VDC. It features a self-maintained latching function, utilizing permanent magnets to retain the armature position until the opposite coil is energized. This characteristic makes it suitable for memory and flip-flop circuit applications. The relay is compatible with standard miniature relay sockets, facilitating easy integration into existing systems. The relay has a maximum contact capacity of 660VA AC and 90W DC for resistive loads, with a rated load of 3A for both AC and DC applications. It operates within a temperature range of -5 to +40°C and has a mechanical life of at least 5,000,000 operations and an electrical life of 200,000 operations. The relay is UL recognized and CSA certified, ensuring compliance with safety standards. Its compact design and robust specifications make it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1148-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1148-ND
Power Relays, Over 2 Amps 1885-1148-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RY2KS-UAC120V
Relays - Power Relays, Over 2 Amps RY2KS-UAC120V
RELAY GEN PURPOSE DPDT 3A 120V

RELAY GEN PURPOSE DPDT 3A 120V

Supplier's Site
Relay, Dpdt, 220Vac, 30Vdc, 3A; Contact Configuration Idec - 16F314 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 220Vac, 30Vdc, 3A; Contact Configuration Idec
16F314
Relay, Dpdt, 220Vac, 30Vdc, 3A; Contact Configuration Idec 16F314
RELAY, DPDT, 220VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RY2KS Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Carry Current:3A RoHS Compliant: Yes

RELAY, DPDT, 220VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:3A; Product Range:RY2KS Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1148-ND RY2KS-UAC120V 16F314
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 220Vac, 30Vdc, 3A; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data