The RY2KS-U-DC24V is a self-maintained latching DPDT relay with a 24V DC coil, designed for memory and flip-flop circuit applications. It features gold-plated silver contacts with a maximum switching capacity of 3A at 220V AC and 30V DC, and a contact resistance of 50 mΩ maximum. The relay operates with a set and reset time of 25 ms maximum at rated voltage and consumes 1.2W DC. It is mounted in a plug-in socket compatible with SY4S-05A or SY4S-51 sockets and has dimensions of 55.3 mm length, 21 mm width, and 5.72 mm height. The relay is UL-recognized and CSA-certified, with an operating temperature range of -5 to +40°C and a weight of approximately 67 g.
RELAY, DPDT, 220VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RY2KS Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:220VAC; Coil Resistance:480ohmRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 99F7540 |
| Product Name | Relay, Dpdt, 220Vac, 30Vdc, 3A; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |