IDEC Corporation Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder RY22S-UAC120V

Description
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder
Datasheet
Description
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder - 70173045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder
70173045
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder 70173045
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder

Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder

Supplier's Site
General Purpose Power Relay; Contact Configuration Idec - 66M8483 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Power Relay; Contact Configuration Idec
66M8483
General Purpose Power Relay; Contact Configuration Idec 66M8483
GENERAL PURPOSE POWER RELAY; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect; Carry Current:3A RoHS Compliant: Yes

GENERAL PURPOSE POWER RELAY; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:220VAC; Relay Terminals:Quick Connect; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 70173045 66M8483
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 1A;Ctrl-V 120AC;Vol-Rtg 240AC;Plug-In/Solder General Purpose Power Relay; Contact Configuration Idec
Relay Type General
Mounting Panel Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA, CE, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1122S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details