IDEC Corporation Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec RV8S-S-D48-A120

Description
SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:RV8 SeriesRoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:RV8 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec - 45Y4094 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec
45Y4094
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec 45Y4094
SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:RV8 SeriesRoHS Compliant: Yes

SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:RV8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RV8S-S-D48-A120
Relays - Solid State Relays RV8S-S-D48-A120
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 45Y4094 RV8S-S-D48-A120
Product Name Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2310955 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details