IDEC Corporation Relays - Solid State Relays RV8S-S-D24-D6

Description
SSR RELAY SPST-NO 3.5A 0-24V
Datasheet
Description
SSR RELAY SPST-NO 3.5A 0-24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RV8S-S-D24-D6
Relays - Solid State Relays RV8S-S-D24-D6
SSR RELAY SPST-NO 3.5A 0-24V

SSR RELAY SPST-NO 3.5A 0-24V

Supplier's Site
Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec - 45Y4093 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec
45Y4093
Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec 45Y4093
SSR, PANEL MOUNT, 24VDC, 3.5A; Contact Configuration:SPST-N O; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Max:12VDCRoHS Compliant: Yes

SSR, PANEL MOUNT, 24VDC, 3.5A; Contact Configuration:SPST-NO; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Max:12VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RV8S-S-D24-D6 45Y4093
Product Name Relays - Solid State Relays Ssr, Panel Mount, 24Vdc, 3.5A; Contact Configuration Idec
Mounting DIN; DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers