IDEC Corporation Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec RV8S-S-A240Z-D6

Description
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec - 45Y4089 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec
45Y4089
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec 45Y4089
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RV8S-S-A240Z-D6
Relays - Solid State Relays RV8S-S-A240Z-D6
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 45Y4089 RV8S-S-A240Z-D6
Product Name Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relays - G3VM-201G - 1176431-G3VM-201G - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Ssr, I/f, Masterplus, 12Vdc; Contact Configuration Finder - 48W3821 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details