IDEC Corporation Relays - Solid State Relays RV8S-S-A240Z-D24

Description
SSR RELAY SPST-NO 2A 24-280V
Datasheet
Description
SSR RELAY SPST-NO 2A 24-280V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RV8S-S-A240Z-D24
Relays - Solid State Relays RV8S-S-A240Z-D24
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec - 45Y4088 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec
45Y4088
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec 45Y4088
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RV8S-S-A240Z-D24 45Y4088
Product Name Relays - Solid State Relays Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec
Mounting DIN; DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1617069-1 - TE Connectivity
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals Not EU ELV Compliant; RoHS
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001257073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 646-1203-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers