IDEC Corporation Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec RV8S-S-A240Z-A240

Description
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec - 45Y4087 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec
45Y4087
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec 45Y4087
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
RV8S-S-A240Z-A240
Relays - Solid State Relays RV8S-S-A240Z-A240
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 45Y4087 RV8S-S-A240Z-A240
Product Name Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198821 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details