SSR RELAY SPST-NO 2A 24-280V
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | RV8S-L-A240Z-D6 | 45Y4075 |
| Product Name | Relays - Solid State Relays | Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec |
| Mounting | DIN; DIN Rail | Panel; Panel Mount |