SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N
SSR RELAY SPST-NO 2A 24-280V
| Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | RV8S-L-A240Z-D24 | 45Y4074 | RV8S-L-A240Z-D24 |
| Product Name | IDEC Solid State | Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec | Relays - Solid State Relays |
| Application Type | Latching |