IDEC Corporation Relays - Solid State Relays RV8S-L-A240-D6

Description
SSR RELAY SPST-NO 2A 24-280V
Datasheet
Description
SSR RELAY SPST-NO 2A 24-280V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RV8S-L-A240-D6
Relays - Solid State Relays RV8S-L-A240-D6
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec - 45Y4071 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec
45Y4071
Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec 45Y4071
SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 240VAC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RV8S-L-A240-D6 45Y4071
Product Name Relays - Solid State Relays Ssr, Panel Mount, 240Vac, 2A; Contact Configuration Idec
Mounting DIN; DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details