The RV8H-S-D9 is a hazardous location interface relay with a spring clamp terminal, designed for Class 1, Division 2 and Class 1, Zone 2 environments. It features a 1-form C (SPDT) contact configuration with AgNi contacts gold-plated, rated for 6A at 250V AC and 125V DC, with a maximum switching power of 1500VA and 180W DC. The relay operates on a 9V DC coil with a pickup voltage of 110% and dropout voltage of 7% minimum. It has a width of 6mm, height of 70mm from the DIN rail, and a weight of approximately 26g. The unit includes built-in surge suppression, reverse polarity protection, and is RoHS compliant with an IP20 degree of protection. The operating temperature range is -25 to +55°C without freezing, and humidity tolerance is 5 to 85% without condensation.
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 66W1018 |
| Product Name | Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |