IDEC Corporation Relays - Power Relays, Over 2 Amps RV8H-S-D6

Description
RV 6MM 6VDC W/SPRING SCKT
Datasheet
Description
RV 6MM 6VDC W/SPRING SCKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-D6
Relays - Power Relays, Over 2 Amps RV8H-S-D6
RV 6MM 6VDC W/SPRING SCKT

RV 6MM 6VDC W/SPRING SCKT

Supplier's Site
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 66W1017 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
66W1017
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec 66W1017
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RV8H-S-D6 66W1017
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 6 volts 6 volts
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

150A High Voltage Direct Current Relay - CHEV-P150D - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays, Over 2 Amps - 39-G2R-2DC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
2 suppliers