IDEC Corporation Relays - Power Relays, Over 2 Amps RV8H-S-D6-C1D2

Description
RV 6MM 6VDC W/SPRNG SCKT C1D2
Datasheet
Description
RV 6MM 6VDC W/SPRNG SCKT C1D2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-D6-C1D2
Relays - Power Relays, Over 2 Amps RV8H-S-D6-C1D2
RV 6MM 6VDC W/SPRNG SCKT C1D2

RV 6MM 6VDC W/SPRNG SCKT C1D2

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec - 23X4864 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
23X4864
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec 23X4864
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:6V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:6V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RV8H-S-D6-C1D2 23X4864
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 6 volts 6 volts
Mounting DIN; DIN Rail Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays, Over 2 Amps - 39-G5LE-1A4DC9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2482109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
AC Coil Voltage 48 volts
Approvals RoHS
View Details