The Idec Relay (part number 23X4863) is a single-pole, double-throw (SPDT) relay designed for use in hazardous locations, rated for 250VAC and 30VDC with a maximum contact current of 6A. It features gold-plated contacts for improved conductivity and durability. The relay operates within a wide input voltage range of 6 to 240V and has a high dielectric strength of 4000V AC between the contact and coil. This relay is suitable for environments classified as Class I, Division 2, and Class I, Zone 2, making it ideal for applications in potentially explosive atmospheres. It has a compact design, measuring only 70mm in height from the DIN rail, and offers both screw and spring clamp terminal options for versatile installation. The operating temperature range is from -40°C to +70°C, ensuring reliable performance in extreme conditions. With a mechanical life exceeding 10 million operations and RoHS compliance, this relay is a robust choice for engineers seeking a reliable switching solution in demanding applications.
RV 6MM 24VDC W/SPRNG SCKT C1D
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RV 6MM 24VDC W/SPRNG SCKT C1D
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RV8H-S-D24-C1D2-ND | 23X4863 | RV8H-S-D24-C1D2 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | Socket or Plug-in Style; Socket | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 158 F (-40 to 70 C) |