The Relay, SPDT, 250VAC, 125VDC, 6A from the RV8H Series is designed for use in hazardous locations, classified as Class 1, Division 2 and Class 1, Zone 2. It features a single pole contact configuration with a maximum switching voltage of 400VAC and a maximum switching power of 1500VA. The relay operates within a wide input voltage range of 6 to 240V and has a contact rating of 6A. This relay is equipped with gold-plated contacts for enhanced conductivity and durability. It offers high dielectric strength, withstanding voltages of 4000V AC between the contact and coil, and 1000V AC between poles. The operating temperature range is -25 to +55°C, and it is RoHS compliant. The relay is suitable for DIN rail mounting and is available with either screw or spring clamp terminals. Engineers should consider this relay for applications requiring reliable performance in challenging environments, particularly where space-saving designs are essential.
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring ClampRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 66W1015 |
| Product Name | Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |