IDEC Corporation Relays - Power Relays, Over 2 Amps RV8H-S-D12

Description
RV 6MM 12VDC W/SPRING SCKT
Datasheet
Description
RV 6MM 12VDC W/SPRING SCKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-D12
Relays - Power Relays, Over 2 Amps RV8H-S-D12
RV 6MM 12VDC W/SPRING SCKT

RV 6MM 12VDC W/SPRING SCKT

Supplier's Site
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 66W1014 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
66W1014
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec 66W1014
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring ClampRoHS Compliant: Yes

RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring ClampRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RV8H-S-D12 66W1014
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, Spdt, 250Vac, 16A; Contact Configuration Finder - 08X7119 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details