IDEC Corporation Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec RV8H-S-AD60

Description
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 66W1013 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
66W1013
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec 66W1013
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 66W1013
Product Name Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 5082502 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
2 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 62.83 - Power relay 16A - 628380240000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers