IDEC Corporation Relays - Power Relays, Over 2 Amps RV8H-S-AD48-C1D2

Description
RV 6MM 48VAC W/SPRNG SCKT C1D
Datasheet
Description
RV 6MM 48VAC W/SPRNG SCKT C1D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-AD48-C1D2
Relays - Power Relays, Over 2 Amps RV8H-S-AD48-C1D2
RV 6MM 48VAC W/SPRNG SCKT C1D

RV 6MM 48VAC W/SPRNG SCKT C1D

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec - 23X4859 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
23X4859
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec 23X4859
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RV8H-S-AD48-C1D2 23X4859
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 48 volts 48 volts
DC Coil Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 6A, 250Vac, Push In; Contact Configuration Finder - 25AC2402 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details