Idec RV8H-S-AD220 Interface Relay
Idec RV8H-S-AD220 Interface Relay
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:240V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
POWER RELAY, SPDT, 240V, 6A, DIN RAIL ROHS COMPLIANT: YES
RV 6MM 220VAC W/SPRING SCKT
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2122503 | 66W1010 | 52AJ5935 | RV8H-S-AD220 |
| Product Name | Electromechanical Interface Relays | Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec | Power Relay, Spdt, 240V, 6A, Din Rail Rohs Compliant Idec | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; Din rail | DIN; DIN Rail | DIN | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | RoHS |