IDEC Corporation Relay, Power, Spdt, 220V, 6A, Socket; Contact Configuration Idec RV8H-S-AD220-C1D2

Description
RELAY, POWER, SPDT, 220V, 6A, SOCKET; Contact Configuration:SPDT; Coil Voltage:220V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet
Description
RELAY, POWER, SPDT, 220V, 6A, SOCKET; Contact Configuration:SPDT; Coil Voltage:220V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Power, Spdt, 220V, 6A, Socket; Contact Configuration Idec - 23X4857 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Power, Spdt, 220V, 6A, Socket; Contact Configuration Idec
23X4857
Relay, Power, Spdt, 220V, 6A, Socket; Contact Configuration Idec 23X4857
RELAY, POWER, SPDT, 220V, 6A, SOCKET; Contact Configuration:SPDT; Coil Voltage:220V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, POWER, SPDT, 220V, 6A, SOCKET; Contact Configuration:SPDT; Coil Voltage:220V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-AD220-C1D2
Relays - Power Relays, Over 2 Amps RV8H-S-AD220-C1D2
RV 6MM 220VAC W/SPRNG SCKT C1D

RV 6MM 220VAC W/SPRNG SCKT C1D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 23X4857 RV8H-S-AD220-C1D2
Product Name Relay, Power, Spdt, 220V, 6A, Socket; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays, Over 2 Amps - Z5212-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details