RV 6MM 18VAC W/SPRING SCKT
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | RV8H-S-AD18 | 66W1009 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| AC Coil Voltage | 18 volts | 18 volts |
| DC Coil Voltage | 18 volts | 18 volts |