IDEC Corporation Relays - Power Relays, Over 2 Amps RV8H-S-AD12

Description
RV 6MM 12VAC W/SPRING SCKT
Datasheet
Description
RV 6MM 12VAC W/SPRING SCKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-AD12
Relays - Power Relays, Over 2 Amps RV8H-S-AD12
RV 6MM 12VAC W/SPRING SCKT

RV 6MM 12VAC W/SPRING SCKT

Supplier's Site
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 66W1008 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
66W1008
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec 66W1008
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RV8H-S-AD12 66W1008
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 12 volts 12 volts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z143-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Type 46.61T - relays for railway applications 16A - 466181100054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers