RV 6MM 110VAC W/SPRING SCKT
RV 6MM 110VAC W/SPRING SCKT
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:125V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-RV8H-S-AD110-ND | RV8H-S-AD110 | 66W1007 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 131 F (-40 to 55 C) |