The Relay, SPDT, 250Vac, 30Vdc, 6A from the RV8H Series is designed for use in hazardous locations, specifically rated for Class I, Division 2 and Class I, Zone 2 environments. It features a contact configuration of one form C (SPDT) and is capable of switching up to 6A at 250V AC and 30V DC. The relay has a compact design, measuring only 70mm in height and 6mm in width, making it suitable for space-constrained applications. The relay is equipped with gold-plated contacts for improved conductivity and reliability. It operates over a wide input voltage range of 6 to 240V and has a high dielectric strength of 4000V AC between the contact and coil. The operating temperature range is from -40°C to +70°C, ensuring functionality in extreme conditions. Additionally, it is RoHS compliant, indicating it meets environmental standards. This relay is ideal for applications requiring reliable switching in hazardous environments, with features that support both AC and DC operations.
RV 6MM 110VAC W/SPRNG SCKT C1D
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:110V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | RV8H-S-AD110-C1D2 | 23X4854 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| AC Coil Voltage | 110 volts | 110 volts |
| DC Coil Voltage | 110 volts | 110 volts |