The Relay, SPDT, 250Vac, 6A from the RV8H Series is designed for use in hazardous locations, rated for Class I, Division 2 and Class I, Zone 2 environments. It features a contact configuration of one form C (SPDT) and is equipped with gold-plated contacts for enhanced conductivity. The relay has a maximum switching voltage of 400V AC and can handle a maximum switching power of 1500VA. It operates within a wide input voltage range of 6 to 240V and has a contact rating of 6A for both AC and DC applications. The relay is compact, measuring only 70mm in height from the DIN rail and 6mm in width, making it suitable for space-constrained installations. It includes universal screw terminals for easy connection and is RoHS compliant. The operating temperature range is -40°C to +70°C, ensuring reliability in various environmental conditions. The relay also features high dielectric strength, withstanding voltages of up to 4000V AC between the contact and coil. Engineers looking for a reliable relay for hazardous applications may find this product suitable due to its robust specifications and compliance with safety standards.
General Purpose Relay SPDT (1 Form C) 9VDC Coil DIN Rail
RELAY GENERAL PURPOSE SPDT 6A 9V
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1539-ND | RV8H-L-D9 | 72T0368 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |