RV 6MM ASSEMBLED 6VDC
RV 6MM ASSEMBLED 6VDC
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Relay, SPDT, 6A, 6VDC Coil, DIN Mnt,
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-RV8H-L-D6-ND | RV8H-L-D6 | 72T0367 | RV8H-L-D6 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | IDEC General Purpose |
| Relay Type | General | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |