The Relay, SPDT, 250Vac, 6A from the RV8H Series features a contact configuration of one form C and is suitable for hazardous locations classified as Class I, Division 2 and Class I, Zone 2. It has a maximum switching voltage of 400V AC and a maximum switching power of 1500VA. The relay operates within a wide input voltage range of 6 to 240V and is designed for a temperature range of -40°C to +70°C. It includes gold-plated contacts for enhanced reliability and is RoHS compliant. The relay is equipped with universal screw terminals and can be mounted on a DIN rail, making it a versatile choice for various applications.
Idec RV8H-L-D24 Interface Relay
Idec RV8H-L-D24 Interface Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Relay, SPDT, 6A, 24VDC, DIN Mount,
RELAY GEN PURPOSE SPDT 6A 24V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2122500 | 1885-1078-ND | 72T0366 | RV8H-L-D24 | RV8H-L-D24 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | IDEC General Purpose | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS |