IDEC Corporation Relay, Spdt, 250Vac, 6A; Contact Configuration Idec RV8H-L-D18

Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec - 72T0365 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
72T0365
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec 72T0365
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:18VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-L-D18
Relays - Power Relays, Over 2 Amps RV8H-L-D18
RV 6MM ASSEMBLED 18VDC

RV 6MM ASSEMBLED 18VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 72T0365 RV8H-L-D18
Product Name Relay, Spdt, 250Vac, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7323 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details