The RV8H-L-D18-C1D2 is a hazardous location interface relay with 1 form C (SPDT) gold-plated AgNi contacts, rated for 6A at 250V AC or 30V DC and 1500VA maximum switching power, designed for Class I, Division 2 and Class I, Zone 2 hazardous environments with T4 temperature classification. It features a 6mm width, screw terminals, universal AC/DC coil input ranging from 6 to 240V including 18V, built-in surge suppression, a green LED, and a height of 70mm from the DIN rail. The relay is rated for 10,000,000 mechanical operations, operates between -40°C and +70°C, and is RoHS compliant. It includes pre-assembled mounting and is UL/c-UL listed with IP20 protection.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:18V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23X4850 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 18 volts |