Idec RV8H-L-D12 Interface Relay
Idec RV8H-L-D12 Interface Relay
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
Relay, SPDT, 6A, 12VDC, DIN Mount,
RELAY GEN PURPOSE SPDT 6A 12V
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
POWER RELAY, SPDT, 12VDC, 6A, DIN RAIL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2122498 | 1885-1077-ND | RV8H-L-D12 | RV8H-L-D12 | 65T7988 | 52AJ5933 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | IDEC General Purpose | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | Power Relay, Spdt, 12Vdc, 6A, Din Rail Rohs Compliant Idec |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | DIN | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | RoHS |