IDEC Corporation Relay, Spdt, 250Vac, 6A; Contact Configuration Idec RV8H-L-AD60

Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec - 72T0364 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
72T0364
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec 72T0364
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 72T0364
Product Name Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1348395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relay, Dpdt, 48Vdc, 10A, Tht Rohs Compliant Finder - 38AJ4953 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details