The RV8H-L-AD60-C1D2 is a hazardous location interface relay with a 1-form C (SPDT) contact configuration, rated for 6A at 250V AC or 30V DC and 400V AC maximum switching voltage. It features a universal AC/DC 60V coil, gold-plated AgNi contacts, surge suppression, and a green LED indicator. The relay mounts on a DIN rail with screw terminals, has a 6mm width, and stands 70mm tall from the rail. It is rated for Class I, Division 2 and Class I, Zone 2 hazardous locations with T4 temperature classification and is UL/c-UL listed. Operating temperature ranges from -40°C to +70°C, with 5 to 85% non-condensing humidity. Dielectric strength is 4,000V AC between contact and coil. It supports over 10 million mechanical operations and includes reverse polarity protection. Weight is approximately 30g. The part includes a pre-assembled relay and socket. RoHS compliant.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23X4848 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 60 volts |