RV 6MM ASSEMBLED 48VAC/DC
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Relay, SPDT, 6A, 48VAC/DC, DIN Mnt,
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RV8H-L-AD48 | 72T0363 | RV8H-L-AD48 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | IDEC General Purpose |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Double Throw | |
| AC Coil Voltage | 48 volts | 48 volts | |
| DC Coil Voltage | 48 volts | 48 volts |