IDEC Corporation Power Relays, Over 2 Amps RV8H-L-AD12

Description
RV 6MM ASSEMBLED 12VAC/DC
Request a Quote Datasheet
Description
RV 6MM ASSEMBLED 12VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-RV8H-L-AD12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-RV8H-L-AD12-ND
Power Relays, Over 2 Amps 1885-RV8H-L-AD12-ND
RV 6MM ASSEMBLED 12VAC/DC

RV 6MM ASSEMBLED 12VAC/DC

Buy Now Datasheet
Electromechanical Interface Relays - 2122495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2122495
Electromechanical Interface Relays 2122495
Idec RV8H-L-AD12 Interface Relay

Idec RV8H-L-AD12 Interface Relay

Supplier's Site
Electromechanical Interface Relays - 2122496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2122496
Electromechanical Interface Relays 2122496
Idec RV8H-L-AD12 Interface Relay

Idec RV8H-L-AD12 Interface Relay

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec - 72T0359 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
72T0359
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec 72T0359
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-L-AD12
Relays - Power Relays, Over 2 Amps RV8H-L-AD12
RV 6MM ASSEMBLED 12VAC/DC

RV 6MM ASSEMBLED 12VAC/DC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-RV8H-L-AD12-ND 2122495 72T0359 RV8H-L-AD12
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relay, Spdt, 250Vac, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-356 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details