The RV8H-L-AD110 is a 1-pole SPDT interface relay with a 110-125V AC/DC coil, designed for DIN rail mounting with a 6mm width for high-density installation. It features screw terminals, gold-clad silver alloy contacts rated for 6A at 250V AC or 30V DC, and an LED indicator. The relay has an operate time of 15ms maximum and a release time of 20ms maximum. Contact resistance is 100mΩ maximum, with insulation resistance of 1,000MΩ minimum. The operating temperature range is -40 to +55°C (no freezing), and it is rated for 30,000 electrical operations at rated load. The device weighs approximately 30g and meets IP67 for the relay, with a mechanical life of 10 million operations. A release lever enables easy installation and removal, and mounting requires 70mm from the DIN rail.
INTERFACE RELAY, SPDT, 125V, 6A/DIN RAIL; Contact Configuration:SPDT; Coil Voltage:125V; Contact Current:6A; Product Range:RV8 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 56AJ0578 |
| Product Name | Interface Relay, Spdt, 125V, 6A/din Rail; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 125 volts |