RV 6MM 110VAC W/SCRW SCKT C1D2
RV 6MM 110VAC W/SCRW SCKT C1D2
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:110V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay, SPDT, 6A, 110-125VAC/DC,
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-RV8H-L-AD110-C1D2-ND | RV8H-L-AD110-C1D2 | 23X4842 | RV8H-L-AD110-C1D2 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec | IDEC General Purpose |
| Relay Type | General | General | ||
| Mounting | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 131 F (-40 to 55 C) |