IDEC Corporation Power Relays, Over 2 Amps RV8H-2L-AD24

Description
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1834-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1834-ND
Power Relays, Over 2 Amps 1885-1834-ND
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-2L-AD24
Relays - Power Relays, Over 2 Amps RV8H-2L-AD24
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 24V, 8A, Din-Rail; Contact Configuration Idec - 71Y8566 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 24V, 8A, Din-Rail; Contact Configuration Idec
71Y8566
Relay, Dpdt, 24V, 8A, Din-Rail; Contact Configuration Idec 71Y8566
RELAY, DPDT, 24V, 8A, DIN-RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:RV8 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 24V, 8A, DIN-RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:RV8 Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1834-ND RV8H-2L-AD24 71Y8566
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 24V, 8A, Din-Rail; Contact Configuration Idec
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 131 F (-40 to 55 C) -40 to 131 F (-40 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details