General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
RELAY GEN PURPOSE SPDT 16A 12V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1771-ND | RV8H-1L1-D12-C1D2 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | DIN | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) |