Replacement Relay, SPDT, 6A, 60V,
POWER RELAY, SPDT, 60 V, 6 AMP, RV1H SERIES, SOCKET, NON LATCHING, SILVER NICKEL MATERIAL, SOCKET RELAY MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RV 6MM RELAY SPDT 60VDC
| Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RV1H-G-D60 | 68331787 | 72T0356 | RV1H-G-D60 |
| Product Name | IDEC General Purpose | Relay/Socket | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Features | Latching | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| AC Coil Voltage | 60 volts |