IDEC Corporation Relay, Spdt, 250Vac, 6A; Contact Configuration Idec RV1H-G-D5

Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec - 72T0355 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
72T0355
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec 72T0355
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV1H-G-D5
Relays - Power Relays, Over 2 Amps RV1H-G-D5
RV 6MM RELAY SPDT 5VDC

RV 6MM RELAY SPDT 5VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 72T0355 RV1H-G-D5
Product Name Relay, Spdt, 250Vac, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 13M4489 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details