IDEC Corporation Relays - Power Relays, Over 2 Amps RV1H-G-D24

Description
RV 6MM RELAY SPDT 24VDC
Datasheet
Description
RV 6MM RELAY SPDT 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV1H-G-D24
Relays - Power Relays, Over 2 Amps RV1H-G-D24
RV 6MM RELAY SPDT 24VDC

RV 6MM RELAY SPDT 24VDC

Supplier's Site
IDEC General Purpose - RV1H-G-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RV1H-G-D24
IDEC General Purpose RV1H-G-D24
Replacement Relay, SPDT, 6A, 24V

Replacement Relay, SPDT, 6A, 24V

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec - 72T0353 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
72T0353
Relay, Spdt, 250Vac, 6A; Contact Configuration Idec 72T0353
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number RV1H-G-D24 RV1H-G-D24 72T0353
Product Name Relays - Power Relays, Over 2 Amps IDEC General Purpose Relay, Spdt, 250Vac, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Through Hole Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details