IDEC Corporation Power Relays, Over 2 Amps RU4S-M-D24

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1554-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1554-ND
Power Relays, Over 2 Amps 1885-1554-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC - 70172654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC
70172654
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC 70172654
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU4S-M-D24
Relays - Power Relays, Over 2 Amps RU4S-M-D24
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site
IDEC General Purpose - RU4S-M-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-M-D24
IDEC General Purpose RU4S-M-D24
Relay, 4PDT, 6A, 24VDC Coil,

Relay, 4PDT, 6A, 24VDC Coil,

Supplier's Site
Relay Plug-In 4Pdt 6A 24Vdc Rohs Compliant Idec - 08N2653 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In 4Pdt 6A 24Vdc Rohs Compliant Idec
08N2653
Relay Plug-In 4Pdt 6A 24Vdc Rohs Compliant Idec 08N2653
Relay Plug-In 4PDT 6A 24VDC RoHS Compliant: Yes

Relay Plug-In 4PDT 6A 24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1885-1554-ND 70172654 RU4S-M-D24 RU4S-M-D24 08N2653
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC Relays - Power Relays, Over 2 Amps IDEC General Purpose Relay Plug-In 4Pdt 6A 24Vdc Rohs Compliant Idec
Relay Type General General General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data