IDEC Corporation Power Relays, Over 2 Amps RU4S-M-A24

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1565-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1565-ND
Power Relays, Over 2 Amps 1885-1565-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU4S-M-A24
Relays - Power Relays, Over 2 Amps RU4S-M-A24
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC - 70172650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC
70172650
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC 70172650
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Relay Plug-In 4Pdt 6A 24Vac Rohs Compliant Idec - 08N2651 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In 4Pdt 6A 24Vac Rohs Compliant Idec
08N2651
Relay Plug-In 4Pdt 6A 24Vac Rohs Compliant Idec 08N2651
Relay Plug-In 4PDT 6A 24VAC RoHS Compliant: Yes

Relay Plug-In 4PDT 6A 24VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1885-1565-ND RU4S-M-A24 70172650 08N2651
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 24AC;Vol-Rtg 30 DC/250 AC/240 AC Relay Plug-In 4Pdt 6A 24Vac Rohs Compliant Idec
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1372109 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers