RELAY PLUG-IN 4PDT 6A 240VAC
Relay, 4PDT, 6A, 220-240VAC Coil,
Relay Plug-In 4PDT 6A 240VAC RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RU4S-M-A220 | RU4S-M-A220 | 08N2650 |
| Product Name | Relays - Power Relays, Over 2 Amps | IDEC General Purpose | Relay Plug-In 4Pdt 6A 240Vac Rohs Compliant Idec |
| Throw | Double Throw | ||
| AC Coil Voltage | 220 volts | ||
| Mounting | Socket or Plug-in Style; Socketable |