IDEC Corporation Power Relays, Over 2 Amps RU4S-M-A110

Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1361-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1361-ND
Power Relays, Over 2 Amps 1885-1361-ND
General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder - 70172651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder
70172651
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder 70172651
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
IDEC General Purpose - RU4S-M-A110 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-M-A110
IDEC General Purpose RU4S-M-A110
Relay, 4PDT, 6A, 110-120VAC Coil,

Relay, 4PDT, 6A, 110-120VAC Coil,

Supplier's Site
Relay Plug-In 4Pdt 6A 120Vac Rohs Compliant Idec - 69K6354 - Newark, An Avnet Company
Chicago, IL, United States
Relay Plug-In 4Pdt 6A 120Vac Rohs Compliant Idec
69K6354
Relay Plug-In 4Pdt 6A 120Vac Rohs Compliant Idec 69K6354
Relay Plug-In 4PDT 6A 120VAC RoHS Compliant: Yes

Relay Plug-In 4PDT 6A 120VAC RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - RU4S-M-A110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-M-A110
Relays - Power Relays, Over 2 Amps RU4S-M-A110
RELAY GEN PURPOSE 4PDT 6A 120V

RELAY GEN PURPOSE 4PDT 6A 120V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1885-1361-ND 70172651 RU4S-M-A110 69K6354 RU4S-M-A110
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 110-120AC;Pnl-Mnt;Plug-In/Solder IDEC General Purpose Relay Plug-In 4Pdt 6A 120Vac Rohs Compliant Idec Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 858-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details