IDEC Corporation Power Relays, Over 2 Amps - RU4S-D24 RU4S-D24

Description
Manufacturer: IDEC Win Source Part Number: 892632-RU4S-D24 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet
Description
Manufacturer: IDEC Win Source Part Number: 892632-RU4S-D24 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RU4S-D24 - 892632-RU4S-D24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RU4S-D24
892632-RU4S-D24
Power Relays, Over 2 Amps - RU4S-D24 892632-RU4S-D24
Manufacturer: IDEC Win Source Part Number: 892632-RU4S-D24 Series: RU Operating Temperature Range: -55°C ~ 60°C Features: General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Family Name: RU4S Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.49.0050

Manufacturer: IDEC
Win Source Part Number: 892632-RU4S-D24
Series: RU
Operating Temperature Range: -55°C ~ 60°C
Features: General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Family Name: RU4S
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.49.0050

Buy Now Datasheet
Power Relays, Over 2 Amps - 1885-1263-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1263-ND
Power Relays, Over 2 Amps 1885-1263-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays - 8135113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8135113
Power Relays 8135113
Idec RU4S-D24 Power Relay

Idec RU4S-D24 Power Relay

Supplier's Site
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC - 70173268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC
70173268
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC 70173268
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 18C3884 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
18C3884
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 18C3884
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; Depth:21mmRoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; Depth:21mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, 4Pdt, 24Vdc, 6A, Socket Rohs Compliant Idec - 52AJ5916 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vdc, 6A, Socket Rohs Compliant Idec
52AJ5916
Power Relay, 4Pdt, 24Vdc, 6A, Socket Rohs Compliant Idec 52AJ5916
POWER RELAY, 4PDT, 24VDC, 6A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, 4PDT, 24VDC, 6A, SOCKET ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - RU4S-D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-D24
Relays - Power Relays, Over 2 Amps RU4S-D24
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site
IDEC General Purpose - RU4S-D24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RU4S-D24
IDEC General Purpose RU4S-D24
Relay, 4PDT, 6A, 24VDC Coil,

Relay, 4PDT, 6A, 24VDC Coil,

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 892632-RU4S-D24 1885-1263-ND 8135113 70173268 18C3884 52AJ5916 RU4S-D24 RU4S-D24
Product Name Power Relays, Over 2 Amps - RU4S-D24 Power Relays, Over 2 Amps Power Relays Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Power Relay, 4Pdt, 24Vdc, 6A, Socket Rohs Compliant Idec Relays - Power Relays, Over 2 Amps IDEC General Purpose
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Plug in Socket or Plug-in Style Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General General General
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching Latching
Unlock Full Specs
to access all available technical data