IDEC Corporation Power Relays, Over 2 Amps - RU4S-D12 RU4S-D12

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089409-RU4S-D12 Termination: Solder Contact Material: Gold, Silver Current Rating: 6 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 160 Ω Coil Current: 80 mA Contact Current Rating: 6 A Operate Time: 20 ms Height: 35 mm Weight: 35 g Power Rating: 1 W Number of Pins: 14 Width: 27.5 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 1721227-2; MY4IN DC12 (S); MY4-02-DC12; RY4S-UDC12V; MY4 DC12 (S); PT570R24; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V REACH SVHC: Unknown Max Current Rating: 6 A Throw Configuration: 4PDT Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089409-RU4S-D12 Termination: Solder Contact Material: Gold, Silver Current Rating: 6 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 160 Ω Coil Current: 80 mA Contact Current Rating: 6 A Operate Time: 20 ms Height: 35 mm Weight: 35 g Power Rating: 1 W Number of Pins: 14 Width: 27.5 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 1721227-2; MY4IN DC12 (S); MY4-02-DC12; RY4S-UDC12V; MY4 DC12 (S); PT570R24; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V REACH SVHC: Unknown Max Current Rating: 6 A Throw Configuration: 4PDT Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RU4S-D12 - 1089409-RU4S-D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RU4S-D12
1089409-RU4S-D12
Power Relays, Over 2 Amps - RU4S-D12 1089409-RU4S-D12
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089409-RU4S-D12 Termination: Solder Contact Material: Gold, Silver Current Rating: 6 A Approvals: CE, CSA, TUV, cULus Coil Resistance: 160 Ω Coil Current: 80 mA Contact Current Rating: 6 A Operate Time: 20 ms Height: 35 mm Weight: 35 g Power Rating: 1 W Number of Pins: 14 Width: 27.5 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 1721227-2; MY4IN DC12 (S); MY4-02-DC12; RY4S-UDC12V; MY4 DC12 (S); PT570R24; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Socket RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V REACH SVHC: Unknown Max Current Rating: 6 A Throw Configuration: 4PDT Coil Voltage (DC): 12 V

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089409-RU4S-D12
Termination: Solder
Contact Material: Gold, Silver
Current Rating: 6 A
Approvals: CE, CSA, TUV, cULus
Coil Resistance: 160 Ω
Coil Current: 80 mA
Contact Current Rating: 6 A
Operate Time: 20 ms
Height: 35 mm
Weight: 35 g
Power Rating: 1 W
Number of Pins: 14
Width: 27.5 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 1721227-2; MY4IN DC12 (S); MY4-02-DC12; RY4S-UDC12V; MY4 DC12 (S); PT570R24;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Max Current Rating: 6 A
Throw Configuration: 4PDT
Coil Voltage (DC): 12 V

Buy Now
Power Relay, 4Pdt, 12Vdc, 6A, Socket Rohs Compliant Idec - 52AJ5915 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 12Vdc, 6A, Socket Rohs Compliant Idec
52AJ5915
Power Relay, 4Pdt, 12Vdc, 6A, Socket Rohs Compliant Idec 52AJ5915
POWER RELAY, 4PDT, 12VDC, 6A, SOCKET ROHS COMPLIANT: YES

POWER RELAY, 4PDT, 12VDC, 6A, SOCKET ROHS COMPLIANT: YES

Supplier's Site
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC - 70173262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC
70173262
Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC 70173262
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-D12
Relays - Power Relays, Over 2 Amps RU4S-D12
RELAY PLUG-IN 4PDT 6A 12VDC

RELAY PLUG-IN 4PDT 6A 12VDC

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1089409-RU4S-D12 52AJ5915 70173262 RU4S-D12
Product Name Power Relays, Over 2 Amps - RU4S-D12 Power Relay, 4Pdt, 12Vdc, 6A, Socket Rohs Compliant Idec Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC Relays - Power Relays, Over 2 Amps
DC Coil Voltage 12 volts 12 volts
Resistance 160 ohms
Mounting PCBoard; Socket Socket or Plug-in Style Socket or Plug-in Style; Socketable
Approvals RoHS RoHS cULus, CSA, TUV, CE, RoHS; RoHS
Features Latching
Unlock Full Specs
to access all available technical data