IDEC Corporation Power Relays, Over 2 Amps RU4S-D110

Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1614-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1614-ND
Power Relays, Over 2 Amps 1885-1614-ND
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Power Relay, 4Pdt, 110Vdc, 6A, Plug In; Contact Configuration Idec - 84C6310 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 110Vdc, 6A, Plug In; Contact Configuration Idec
84C6310
Power Relay, 4Pdt, 110Vdc, 6A, Plug In; Contact Configuration Idec 84C6310
POWER RELAY, 4PDT, 110VDC, 6A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, 4PDT, 110VDC, 6A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RU4S-D110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RU4S-D110
Relays - Power Relays, Over 2 Amps RU4S-D110
RELAY GEN PURPOSE 4PDT 6A 110V

RELAY GEN PURPOSE 4PDT 6A 110V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1614-ND 84C6310 RU4S-D110
Product Name Power Relays, Over 2 Amps Power Relay, 4Pdt, 110Vdc, 6A, Plug In; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0662C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay - 700-CFM310R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details