General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Relay, 4PDT, 6A, 24VDC Coil,
RELAY GEN PURPOSE 4PDT 6A 24V
General Purpose Relay, 24 V Rated Voltage, 50 Megohms Contact Resistance
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-1615-ND | RU4S-D-D24 | RU4S-D-D24 | 70172572 |
| Product Name | Power Relays, Over 2 Amps | IDEC General Purpose | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Latching;4PDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 30 DC/250 AC/240 AC |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Panel | |
| Poles | Four Pole (4P) | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |